Atkore International Beam Clamp PS 2653 T2

Description
SINGLE-U TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH ELECTRICAL INSTALLATION APPLICATION 1200 LB LOAD CAPACITY 1200 LOAD CAPACITY IN LB POWER-STRUT. BRAND OVERALL DIMENSION 3 INCH LENGTH X 5-1/8 INCH WIDTH WEIGHT 179 LB PER 100 PIECES FOR USE WITH PS100, PS150, PS200 2T3 CHANNEL LOAD CAPACITY IN LB - UOM LB PS 2653 MODEL
Datasheet
Description
SINGLE-U TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH ELECTRICAL INSTALLATION APPLICATION 1200 LB LOAD CAPACITY 1200 LOAD CAPACITY IN LB POWER-STRUT. BRAND OVERALL DIMENSION 3 INCH LENGTH X 5-1/8 INCH WIDTH WEIGHT 179 LB PER 100 PIECES FOR USE WITH PS100, PS150, PS200 2T3 CHANNEL LOAD CAPACITY IN LB - UOM LB PS 2653 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - PS 2653 T2 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 2653 T2
Beam Clamp PS 2653 T2
SINGLE-U TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL ELECTROGALVANIZED FINISH ELECTRICAL INSTALLATION APPLICATION 1200 LB LOAD CAPACITY 1200 LOAD CAPACITY IN LB POWER-STRUT. BRAND OVERALL DIMENSION 3 INCH LENGTH X 5-1/8 INCH WIDTH WEIGHT 179 LB PER 100 PIECES FOR USE WITH PS100, PS150, PS200 2T3 CHANNEL LOAD CAPACITY IN LB - UOM LB PS 2653 MODEL
  • SINGLE-U TYPE
  • HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • ELECTRICAL INSTALLATION APPLICATION
  • 1200 LB LOAD CAPACITY
  • 1200 LOAD CAPACITY IN LB
  • POWER-STRUT. BRAND
  • OVERALL DIMENSION 3 INCH LENGTH X 5-1/8 INCH WIDTH
  • WEIGHT 179 LB PER 100 PIECES
  • FOR USE WITH PS100, PS150, PS200 2T3 CHANNEL
  • LOAD CAPACITY IN LB - UOM LB
  • PS 2653 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number PS 2653 T2
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPBSNZ WLL ton 4.50 - 502100450500190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.97 inch (0.0 to 50 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
Clamps - 1253881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp
Capacity / Jaw Opening 6.69 inch (170 mm)
View Details
750 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70039 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details