Atkore International Channel Conduit/Cable Clamp PS 098N

Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 6-1/8 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 130 LB PER 100 PIECES
Datasheet
Description
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 6-1/8 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 130 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 098N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 098N
Channel Conduit/Cable Clamp PS 098N
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 6-1/8 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 130 LB PER 100 PIECES
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 6-1/8 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 130 LB PER 100 PIECES
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 098N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 098N
Channel Conduit/Cable Clamp PS 098N
TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 6-1/8 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 130 LB PER 100 PIECES
  • TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 6-1/8 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 130 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 098N
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Pipe Hanger - 510R2037PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Channel Conduit/Cable Clamp - P2009 EG - Atkore International
Specs
Support Type Pipe Clamp
View Details
PVC Coated 'U' Bolt Pipe Strap - AUS-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details