Atkore International Channel Conduit/Cable Clamp PS 030M

Description
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 1-1/2 INCH (PIPE), 1 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND WEIGHT 34 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 1-1/2 INCH (PIPE), 1 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND WEIGHT 34 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 030M - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 030M
Channel Conduit/Cable Clamp PS 030M
PIPE/TUBING TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH ONE PIECE CONSTRUCTION 1-1/2 INCH (PIPE), 1 7/8 INCH (TUBE) TRADE SIZE CUSH-A-CLAMP[R] BRAND WEIGHT 34 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • POWER GOLD FINISH
  • ONE PIECE CONSTRUCTION
  • 1-1/2 INCH (PIPE), 1 7/8 INCH (TUBE) TRADE SIZE
  • CUSH-A-CLAMP[R] BRAND
  • WEIGHT 34 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 030M
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Pipe Hanger - 970 0350EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type J-Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 800 lbs (363 kg)
View Details
Channel Conduit/Cable Clamp - P2070-80 EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 8.00 inch (203.20 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details