Atkore International Channel Conduit/Cable Clamp PS 009N

Description
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 13 LB PER 100 PIECES
Datasheet
Description
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 13 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - PS 009N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 009N
Channel Conduit/Cable Clamp PS 009N
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 13 LB PER 100 PIECES
  • PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 1/4 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 13 LB PER 100 PIECES
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 009N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 009N
Channel Conduit/Cable Clamp PS 009N
PIPE TO STRUT TYPE ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL TWO PIECE CONSTRUCTION 1/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 13 LB PER 100 PIECES
  • PIPE TO STRUT TYPE
  • ASTM A240 304 STAINLESS STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • TWO PIECE CONSTRUCTION
  • 1/4 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 13 LB PER 100 PIECES
Supplier's Site Datasheet
Channel Conduit/Cable Clamp - PS 009N - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
PS 009N
Channel Conduit/Cable Clamp PS 009N
PIPE TO STRUT TYPE PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A101 1-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL POWER GOLD FINISH TWO PIECE CONSTRUCTION 1/4 INCH TRADE SIZE CUSH-A-CLAMP. BRAND TEMPERATURE -50 TO 275 DEG F WEIGHT 13 LB PER 100 PIECES
  • PIPE TO STRUT TYPE
  • PUNCH PRESS DIE FORMED HOT ROLLED OILED PICKLED ASTM A575/A576/A1008/A1011-SS STEEL, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • POWER GOLD FINISH
  • TWO PIECE CONSTRUCTION
  • 1/4 INCH TRADE SIZE
  • CUSH-A-CLAMP. BRAND
  • TEMPERATURE -50 TO 275 DEG F
  • WEIGHT 13 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number PS 009N
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 151F0250EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 600 lbs (272 kg)
View Details
Channel Conduit/Cable Clamp - P1430 ZD - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
PVC Coated Unistrut Pipe Strap - AUN-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details