Atkore International Channel Conduit/Cable Clamp P7014 EG

Description
TUBE TO STRUT TYPE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 5/8 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 3 LB PER 100 PIECES
Datasheet
Description
TUBE TO STRUT TYPE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 5/8 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 3 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P7014 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P7014 EG
Channel Conduit/Cable Clamp P7014 EG
TUBE TO STRUT TYPE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 5/8 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 3 LB PER 100 PIECES
  • TUBE TO STRUT TYPE
  • LOW CARBON STRIP STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • ONE PIECE CONSTRUCTION
  • 5/8 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • WEIGHT 3 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P7014 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Pipe Hanger - 151F0250EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 600 lbs (272 kg)
View Details
Channel Conduit/Cable Clamp - P1114 ZD - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details