Atkore International Beam Clamp P2894-37 EG

Description
WIDE THROAT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL 350 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 350 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 3/8 INCH OVERALL DIMENSION 2 INCH LENGTH X 2 INCH HEIGHT WEIGHT 95 LB PER 100 PIECES
Datasheet
Description
WIDE THROAT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL 350 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 350 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 3/8 INCH OVERALL DIMENSION 2 INCH LENGTH X 2 INCH HEIGHT WEIGHT 95 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P2894-37 EG - Atkore International
Harvey, IL, USA
Beam Clamp
P2894-37 EG
Beam Clamp P2894-37 EG
WIDE THROAT TYPE MALLEABLE IRON MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL 350 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE 350 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 3/8 INCH OVERALL DIMENSION 2 INCH LENGTH X 2 INCH HEIGHT WEIGHT 95 LB PER 100 PIECES
  • WIDE THROAT TYPE
  • MALLEABLE IRON MATERIAL
  • ELECTROGALVANIZED FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • 7/8 MAX. JAW CAPACITY - FRACTIONAL
  • 350 LB LOAD CAPACITY
  • SQUARE HEAD SCREW TYPE
  • 350 LOAD CAPACITY IN LB
  • YES SUPPLIED WITH SCREW
  • UNISTRUT[R] BRAND
  • ROD SIZE 3/8 INCH
  • OVERALL DIMENSION 2 INCH LENGTH X 2 INCH HEIGHT
  • WEIGHT 95 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P2894-37 EG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 6 - 502300604570790 - Certex UK
Specs
Clamping Force 13228 lbs (5999 kg)
View Details
Beam Clamps - 7938781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Beam clamp
Capacity / Jaw Opening 7.87 inch (200 mm)
View Details
1,550 LB CAP Straight Line Action Toggle Clamps - 70126 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.55 lbs (0.7035 kg)
View Details
36330 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
Specs
Clamp Type Toggle Clamp
View Details