Atkore International Beam Clamp P2787 EG

Description
RIGHT ANGLE TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL SPECIFICATION 1000 LB PER PAIR LOAD CAPACITY 3/8 INCH SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND OVERALL DIMENSION 3 INCH L X 8 1/4 INCH H X 1/4 INCH THK WEIGHT 112 LB PER 100 PIECES
Datasheet
Description
RIGHT ANGLE TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL SPECIFICATION 1000 LB PER PAIR LOAD CAPACITY 3/8 INCH SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND OVERALL DIMENSION 3 INCH L X 8 1/4 INCH H X 1/4 INCH THK WEIGHT 112 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P2787 EG - Atkore International
Harvey, IL, USA
Beam Clamp
P2787 EG
Beam Clamp P2787 EG
RIGHT ANGLE TYPE STAINLESS STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MAX. JAW CAPACITY 3/4 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 1011 GRADE 33 MATERIAL SPECIFICATION 1000 LB PER PAIR LOAD CAPACITY 3/8 INCH SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND OVERALL DIMENSION 3 INCH L X 8 1/4 INCH H X 1/4 INCH THK WEIGHT 112 LB PER 100 PIECES
  • RIGHT ANGLE TYPE
  • STAINLESS STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • HOT ROLLED PICKLED OILED PROCESS
  • ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION
  • 1000 LB PER PAIR LOAD CAPACITY
  • 3/8 INCH SCREW SIZE
  • HEX HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • UNISTRUT[R] BRAND
  • OVERALL DIMENSION 3 INCH L X 8 1/4 INCH H X 1/4 INCH THK
  • WEIGHT 112 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P2787 EG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp - IPTKW WLL ton 2 - 502100201900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 1253777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type C clamp
Body Material Steel; Steel
Capacity / Jaw Opening 10.16 inch (258 mm)
View Details
112 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70026 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Cross Clamper - Set Screw Type - FCCS-20-20 - NBK America LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Stainless Steel
View Details