Atkore International Beam Clamp P2403S EG

Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MIN. JAW CAPACITY 1 11/16 INCH MAX. JAW CAPACITY 3/4 MIN. JAW CAPACITY - FRACTIONAL 1 11/16 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 1900 LB LOAD CAPACITY 1/2 INCH X 2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 1900 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 3 1/4 INCH L X 3 5/8 INCH H X 1/4 INCH THK WEIGHT 201 LB PER 100 PIECES
Datasheet
Description
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MIN. JAW CAPACITY 1 11/16 INCH MAX. JAW CAPACITY 3/4 MIN. JAW CAPACITY - FRACTIONAL 1 11/16 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 1900 LB LOAD CAPACITY 1/2 INCH X 2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 1900 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 3 1/4 INCH L X 3 5/8 INCH H X 1/4 INCH THK WEIGHT 201 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P2403S EG - Atkore International
Harvey, IL, USA
Beam Clamp
P2403S EG
Beam Clamp P2403S EG
WIDE THROAT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3/4 INCH MIN. JAW CAPACITY 1 11/16 INCH MAX. JAW CAPACITY 3/4 MIN. JAW CAPACITY - FRACTIONAL 1 11/16 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A 570 GRADE 33 MATERIAL SPECIFICATION 1900 LB LOAD CAPACITY 1/2 INCH X 2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE 1900 LOAD CAPACITY IN LB YES SUPPLIED WITH SCREW UNISTRUT[R] BRAND ROD SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 3 1/4 INCH L X 3 5/8 INCH H X 1/4 INCH THK WEIGHT 201 LB PER 100 PIECES
  • WIDE THROAT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3/4 INCH MIN. JAW CAPACITY
  • 1 11/16 INCH MAX. JAW CAPACITY
  • 3/4 MIN. JAW CAPACITY - FRACTIONAL
  • 1 11/16 MAX. JAW CAPACITY - FRACTIONAL
  • HOT ROLLED PICKLED OILED PROCESS
  • ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION
  • 1900 LB LOAD CAPACITY
  • 1/2 INCH X 2 INCH SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • 1900 LOAD CAPACITY IN LB
  • YES SUPPLIED WITH SCREW
  • UNISTRUT[R] BRAND
  • ROD SIZE 1/2 INCH-13 TPI
  • OVERALL DIMENSION 3 1/4 INCH L X 3 5/8 INCH H X 1/4 INCH THK
  • WEIGHT 201 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P2403S EG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Spring Clamp; Spring clamp
Capacity / Jaw Opening 6.69 inch (170 mm)
View Details
HDC6750P Heavy Duty Cam Push Clamps - 72413 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1460 lbs (662 kg)
View Details
Fixed Jaw Super Clamp WH BC WLL ton 15 - 502301506100790 - Certex UK
Specs
Clamping Force 33069 lbs (14997 kg)
View Details
Beam Clamp - P1796S GR - Atkore International
Atkore International
Specs
Actuation Manual
Body Material Steel
Clamping Force 480 lbs (218 kg)
View Details