Atkore International Channel Conduit/Cable Clamp P2069 EG

Description
TUBE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 5 7/8 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 92 LB PER 100 PIECES
Datasheet
Description
TUBE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 5 7/8 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 92 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P2069 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P2069 EG
Channel Conduit/Cable Clamp P2069 EG
TUBE TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/ A36 STEEL MATERIAL ELECTROGALVANIZED FINISH TWO PIECE CONSTRUCTION 1000 LB LOAD RATING 5 7/8 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 92 LB PER 100 PIECES
  • TUBE TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/A36 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 1000 LB LOAD RATING
  • 5 7/8 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • WEIGHT 92 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2069 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Conduit Hanger - PMH2WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details
Channel Conduit/Cable Clamp - P1214 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Conduit To Rod Clamp - 12C - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 1.00 inch (25.40 mm)
View Details