Atkore International Channel Conduit/Cable Clamp P2034 HG

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 18 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 18 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P2034 HG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P2034 HG
Channel Conduit/Cable Clamp P2034 HG
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL HOT DIP GALVANIZED FINISH TWO PIECE CONSTRUCTION 600 LB LOAD RATING 1 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 14 GAUGE WEIGHT 18 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • TWO PIECE CONSTRUCTION
  • 600 LB LOAD RATING
  • 1 1/2 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 14 GAUGE
  • WEIGHT 18 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2034 HG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Pipe Hanger - 141F0075EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 300 lbs (136 kg)
View Details
Conduit Hanger - PB6H2B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details