Atkore International Beam Clamp P1796S HG

Description
ANGULAR I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL HOT DIP GALVANIZED FINISH 480 LB LOAD CAPACITY 480 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 1-3/4 INCH LENGTH X 3-1/2 INCH WIDTH X 3-1/2 INCH HEIGHT WEIGHT 91 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD RATING 480 LB WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB
Datasheet
Description
ANGULAR I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL HOT DIP GALVANIZED FINISH 480 LB LOAD CAPACITY 480 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 1-3/4 INCH LENGTH X 3-1/2 INCH WIDTH X 3-1/2 INCH HEIGHT WEIGHT 91 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD RATING 480 LB WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P1796S HG - Atkore International
Harvey, IL, USA
Beam Clamp
P1796S HG
Beam Clamp P1796S HG
ANGULAR I TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL HOT DIP GALVANIZED FINISH 480 LB LOAD CAPACITY 480 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 1-3/4 INCH LENGTH X 3-1/2 INCH WIDTH X 3-1/2 INCH HEIGHT WEIGHT 91 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD RATING 480 LB WHEN USED IN PAIRS LOAD CAPACITY IN LB - UOM LB
  • ANGULAR I TYPE
  • HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 480 LB LOAD CAPACITY
  • 480 LOAD CAPACITY IN LB
  • UNISTRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 1/2 INCH-13 TPI
  • OVERALL DIMENSION 1-3/4 INCH LENGTH X 3-1/2 INCH WIDTH X 3-1/2 INCH HEIGHT
  • WEIGHT 91 LB PER 100 PIECES
  • SCREW LENGTH 1-1/2 INCH
  • LOAD RATING 480 LB WHEN USED IN PAIRS
  • LOAD CAPACITY IN LB - UOM LB
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P1796S HG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Fixed Jaw Super Clamp WH BC WLL ton 4 - 502300402540790 - Certex UK
Specs
Clamping Force 8818 lbs (3999 kg)
View Details
Socket Toggle Screws - 33304 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Beam Clamp - BC25 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Body Material Steel
Capacity / Jaw Opening 0.6080 inch (15.44 mm)
Clamping Force 75 lbs (34.01 kg)
View Details