Atkore International Beam Clamp P1648S EG

Description
WIDE THROAT TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 650 LB LOAD CAPACITY 650 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH OVERALL DIMENSION 2-1/2 INCH LENGTH X 2-1/2 INCH HEIGHT WEIGHT 67 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
WIDE THROAT TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 650 LB LOAD CAPACITY 650 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH OVERALL DIMENSION 2-1/2 INCH LENGTH X 2-1/2 INCH HEIGHT WEIGHT 67 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P1648S EG - Atkore International
Harvey, IL, USA
Beam Clamp
P1648S EG
Beam Clamp P1648S EG
WIDE THROAT TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY .875 MAX. JAW CAPACITY - DECIMAL 7/8 MAX. JAW CAPACITY - FRACTIONAL 650 LB LOAD CAPACITY 650 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH OVERALL DIMENSION 2-1/2 INCH LENGTH X 2-1/2 INCH HEIGHT WEIGHT 67 LB PER 100 PIECES SCREW LENGTH 1-1/2 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • WIDE THROAT TYPE
  • HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • .875 MAX. JAW CAPACITY - DECIMAL
  • 7/8 MAX. JAW CAPACITY - FRACTIONAL
  • 650 LB LOAD CAPACITY
  • 650 LOAD CAPACITY IN LB
  • UNISTRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • SCREW SIZE 3/8 INCH
  • OVERALL DIMENSION 2-1/2 INCH LENGTH X 2-1/2 INCH HEIGHT
  • WEIGHT 67 LB PER 100 PIECES
  • SCREW LENGTH 1-1/2 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P1648S EG
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Jaw Super Clamp WH BC WLL ton 4 - 502300402540790 - Certex UK
Specs
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 2726446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Malleable Cast
Capacity / Jaw Opening 1.57 inch (40 mm)
View Details
HDC1800 Heavy Duty Cam Swing Clamps - 72408 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1124 lbs (510 kg)
View Details
6847-NI -  - J. W. Winco, Inc.
J. W. Winco, Inc.
Specs
Clamp Type Toggle Clamp
View Details