ANGULAR TYPE
STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
1/2 INCH MAX. JAW CAPACITY
1/2 MAX. JAW CAPACITY - FRACTIONAL
HOT ROLLED PICKLED OILED PROCESS
ASTM A575/A576/A635/A36/A
570 GRADE 33 MATERIAL SPECIFICATION
600 LB PER PAIR LOAD CAPACITY
1/2 INCH-13 TPI X 1 1/2 INCH SCREW SIZE
HEX HEAD SCREW TYPE
YES SUPPLIED WITH SCREW
UNISTRUT[R] BRAND
OVERALL DIMENSION 1 7/8 INCH L X 1/4 INCH THK
WEIGHT 27 LB PER 100 PIECES
Atkore International
Done
Datasheet
Description
ANGULAR TYPE
STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
1/2 INCH MAX. JAW CAPACITY
1/2 MAX. JAW CAPACITY - FRACTIONAL
HOT ROLLED PICKLED OILED PROCESS
ASTM A575/A576/A635/A36/A
570 GRADE 33 MATERIAL SPECIFICATION
600 LB PER PAIR LOAD CAPACITY
1/2 INCH-13 TPI X 1 1/2 INCH SCREW SIZE
HEX HEAD SCREW TYPE
YES SUPPLIED WITH SCREW
UNISTRUT[R] BRAND
OVERALL DIMENSION 1 7/8 INCH L X 1/4 INCH THK
WEIGHT 27 LB PER 100 PIECES
ANGULAR TYPE
STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
1/2 INCH MAX. JAW CAPACITY
1/2 MAX. JAW CAPACITY - FRACTIONAL
HOT ROLLED PICKLED OILED PROCESS
ASTM A575/A576/A635/A36/A
570 GRADE 33 MATERIAL SPECIFICATION
600 LB PER PAIR LOAD CAPACITY
1/2 INCH-13 TPI X 1 1/2 INCH SCREW SIZE
HEX HEAD SCREW TYPE
YES SUPPLIED WITH SCREW
UNISTRUT[R] BRAND
OVERALL DIMENSION 1 7/8 INCH L X 1/4 INCH THK
WEIGHT 27 LB PER 100 PIECES
ANGULAR TYPE
STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
1/2 INCH MAX. JAW CAPACITY
1/2 MAX. JAW CAPACITY - FRACTIONAL
HOT ROLLED PICKLED OILED PROCESS
ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION