Atkore InternationalChannel/Strut 90 Deg Angle PlateP1381 GR
Description
CORNER TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
4 1/8 INCH W X 3 1/2 INCH H SIZE
PERMA-GREEN[R] III FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
CORNER TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
4 1/8 INCH W X 3 1/2 INCH H SIZE
PERMA-GREEN[R] III FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[R] BRAND
CORNER TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
4 1/8 INCH W X 3 1/2 INCH H SIZE
PERMA-GREEN[R] III FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
105 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[R] BRAND
CORNER TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL