Atkore International Beam Clamp P1379S GR

Description
Z TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE HEX HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL LENGTH 3-1/4 INCH WEIGHT 75 LB PER 100 PIECES LOAD RATING 600 LB WHEN USED IN PAIRS SCREW LENGTH 1-3/16 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet
Description
Z TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE HEX HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL LENGTH 3-1/4 INCH WEIGHT 75 LB PER 100 PIECES LOAD RATING 600 LB WHEN USED IN PAIRS SCREW LENGTH 1-3/16 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - P1379S GR - Atkore International
Harvey, IL, USA
Beam Clamp
P1379S GR
Beam Clamp P1379S GR
Z TYPE HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL PERMA-GREEN. FINISH 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL 600 LB LOAD CAPACITY 600 LOAD CAPACITY IN LB UNISTRUT. BRAND SUPPLIED WITH SCREW YES SCREW TYPE HEX HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL LENGTH 3-1/4 INCH WEIGHT 75 LB PER 100 PIECES LOAD RATING 600 LB WHEN USED IN PAIRS SCREW LENGTH 1-3/16 INCH LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • Z TYPE
  • HOT ROLLED PICKLED OILED ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • PERMA-GREEN. FINISH
  • 1 INCH MAX. JAW CAPACITY
  • 1 MAX. JAW CAPACITY - DECIMAL
  • 1 MAX. JAW CAPACITY - FRACTIONAL
  • 600 LB LOAD CAPACITY
  • 600 LOAD CAPACITY IN LB
  • UNISTRUT. BRAND
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE HEX HEAD
  • SCREW SIZE 1/2 INCH-13 TPI
  • OVERALL LENGTH 3-1/4 INCH
  • WEIGHT 75 LB PER 100 PIECES
  • LOAD RATING 600 LB WHEN USED IN PAIRS
  • SCREW LENGTH 1-3/16 INCH
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number P1379S GR
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 15 - 502101501002794 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
337 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70161 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
GN 809 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
Specs
Clamp Type Toggle Clamp
View Details