Atkore International Channel/Strut U Fitting P1377 EG

Description
U SUPPORT TYPE ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL 7-1/4 INCH L X 1-5/8 INCH W SIZE ELECTROGALVANIZED FINISH 1-5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS HOT ROLLED PICKLED OILED PROCESS 265 LB PER 100 PIECES WEIGHT 4 HOLE(S) 9/16 INCH DIA HOLE SIZE UNISTRUT[R] BRAND
Datasheet
Description
U SUPPORT TYPE ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL 7-1/4 INCH L X 1-5/8 INCH W SIZE ELECTROGALVANIZED FINISH 1-5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS HOT ROLLED PICKLED OILED PROCESS 265 LB PER 100 PIECES WEIGHT 4 HOLE(S) 9/16 INCH DIA HOLE SIZE UNISTRUT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel/Strut U Fitting - P1377 EG - Atkore International
Harvey, IL, USA
Channel/Strut U Fitting
P1377 EG
Channel/Strut U Fitting P1377 EG
U SUPPORT TYPE ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL 7-1/4 INCH L X 1-5/8 INCH W SIZE ELECTROGALVANIZED FINISH 1-5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS HOT ROLLED PICKLED OILED PROCESS 265 LB PER 100 PIECES WEIGHT 4 HOLE(S) 9/16 INCH DIA HOLE SIZE UNISTRUT[R] BRAND
  • U SUPPORT TYPE
  • ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL MATERIAL
  • 7-1/4 INCH L X 1-5/8 INCH W SIZE
  • ELECTROGALVANIZED FINISH
  • 1-5/8 INCH CHANNEL WIDTH
  • 1/4 INCH THICKNESS
  • HOT ROLLED PICKLED OILED PROCESS
  • 265 LB PER 100 PIECES WEIGHT
  • 4 HOLE(S)
  • 9/16 INCH DIA HOLE SIZE
  • UNISTRUT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Modular Framing Systems
Product Number P1377 EG
Product Name Channel/Strut U Fitting
Unlock Full Specs
to access all available technical data

Similar Products