Atkore InternationalChannel/Strut Flat PlateP1334 GR
Description
GUSSET, CORNER TYPE
ASTM A575/A576/A570/A635/
A36 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
3 1/2 INCH
3 1/2 INCH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
1 7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
Atkore International
Done
Datasheet
Description
GUSSET, CORNER TYPE
ASTM A575/A576/A570/A635/
A36 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
3 1/2 INCH
3 1/2 INCH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
1 7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
GUSSET, CORNER TYPE
ASTM A575/A576/A570/A635/
A36 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
3 1/2 INCH
3 1/2 INCH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
1 7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
GUSSET, CORNER TYPE
ASTM A575/A576/A570/A635/A36 GRADE 33 STEEL MATERIAL
PERMA-GREEN[R] III FINISH
3 1/2 INCH
3 1/2 INCH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
70 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE/SLOT SIZE
UNISTRUT[T] BRAND
1 7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END