CORNER, 90 DEGREE TYPE
ASTM A36/A575/A576/A635/A
1011 STEEL MATERIAL
3-1/2 INCH LENGTH X 1-5/8 INCH WIDTH X 4-1/8 INCH HEIGHT SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED/PICKLED AND OILED PROCESS
78 POUND PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIAMETER HOLE/SLOT SIZE
2 SIDE(S)
END TO HOLE CENTER SIZE 13/16 INCH
HOLE SPACING ON CENTER SIZE 1-7/8 INCH
P1325 MODEL
Atkore International
Done
Datasheet
Description
CORNER, 90 DEGREE TYPE
ASTM A36/A575/A576/A635/A
1011 STEEL MATERIAL
3-1/2 INCH LENGTH X 1-5/8 INCH WIDTH X 4-1/8 INCH HEIGHT SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED/PICKLED AND OILED PROCESS
78 POUND PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIAMETER HOLE/SLOT SIZE
2 SIDE(S)
END TO HOLE CENTER SIZE 13/16 INCH
HOLE SPACING ON CENTER SIZE 1-7/8 INCH
P1325 MODEL
CORNER, 90 DEGREE TYPE
ASTM A36/A575/A576/A635/A
1011 STEEL MATERIAL
3-1/2 INCH LENGTH X 1-5/8 INCH WIDTH X 4-1/8 INCH HEIGHT SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED/PICKLED AND OILED PROCESS
78 POUND PER 100 WEIGHT
4 HOLE(S)
9/16 INCH DIAMETER HOLE/SLOT SIZE
2 SIDE(S)
END TO HOLE CENTER SIZE 13/16 INCH
HOLE SPACING ON CENTER SIZE 1-7/8 INCH
P1325 MODEL
CORNER, 90 DEGREE TYPE
ASTM A36/A575/A576/A635/A1011 STEEL MATERIAL
3-1/2 INCH LENGTH X 1-5/8 INCH WIDTH X 4-1/8 INCH HEIGHT SIZE