Atkore InternationalChannel/Strut End CapP1280A EG
Description
END CAP TYPE
ASTM A36/A575/A576/A635 STEEL MATERIAL
ELECTROGALVANIZED ZINC PLATED FINISH
P1000 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
0.075 INCH THICKNESS
11 LB PER 100 PIECES WEIGHT
1-5/8 INCH CHANNEL DEPTH
0.109 INCH (ALUMINUM), 12 GAUGE (STEEL) CHANNEL THICKNESS
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
END CAP TYPE
ASTM A36/A575/A576/A635 STEEL MATERIAL
ELECTROGALVANIZED ZINC PLATED FINISH
P1000 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
0.075 INCH THICKNESS
11 LB PER 100 PIECES WEIGHT
1-5/8 INCH CHANNEL DEPTH
0.109 INCH (ALUMINUM), 12 GAUGE (STEEL) CHANNEL THICKNESS
UNISTRUT[R] BRAND
END CAP TYPE
ASTM A36/A575/A576/A635 STEEL MATERIAL
ELECTROGALVANIZED ZINC PLATED FINISH
P1000 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
0.075 INCH THICKNESS
11 LB PER 100 PIECES WEIGHT
1-5/8 INCH CHANNEL DEPTH
0.109 INCH (ALUMINUM), 12 GAUGE (STEEL) CHANNEL THICKNESS
UNISTRUT[R] BRAND
END CAP TYPE
ASTM A36/A575/A576/A635 STEEL MATERIAL
ELECTROGALVANIZED ZINC PLATED FINISH
P1000 CHANNEL USED ON
1-5/8 INCH CHANNEL WIDTH
0.075 INCH THICKNESS
11 LB PER 100 PIECES WEIGHT
1-5/8 INCH CHANNEL DEPTH
0.109 INCH (ALUMINUM), 12 GAUGE (STEEL) CHANNEL THICKNESS