WALL LADDER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
6-3/8 INCH
HOT ROLLED PICKLED OILED PROCESS
216 LB PER 100 PIECES WEIGHT
3 VERTICAL MOUNTING HOLE(S)
UNISTRUT. BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1 TYPE III
Atkore International
Done
Datasheet
Description
WALL LADDER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
6-3/8 INCH
HOT ROLLED PICKLED OILED PROCESS
216 LB PER 100 PIECES WEIGHT
3 VERTICAL MOUNTING HOLE(S)
UNISTRUT. BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1 TYPE III
WALL LADDER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
6-3/8 INCH
HOT ROLLED PICKLED OILED PROCESS
216 LB PER 100 PIECES WEIGHT
3 VERTICAL MOUNTING HOLE(S)
UNISTRUT. BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1 TYPE III
WALL LADDER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
6-3/8 INCH
HOT ROLLED PICKLED OILED PROCESS
216 LB PER 100 PIECES WEIGHT
3 VERTICAL MOUNTING HOLE(S)
UNISTRUT. BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1 TYPE III