WALL LADDER TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
4 3/8 INCH
9 5/8 INCH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
164 LB PER CARTON WEIGHT
3 VERTICAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
WALL LADDER TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
4 3/8 INCH
9 5/8 INCH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
164 LB PER CARTON WEIGHT
3 VERTICAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
WALL LADDER TYPE
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
ELECTROGALVANIZED FINISH
4 3/8 INCH
9 5/8 INCH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
164 LB PER CARTON WEIGHT
3 VERTICAL MOUNTING HOLE(S)
UNISTRUT[T] BRAND
WALL LADDER TYPE
ASTM A36/A570/A575/A576/A635 GRADE 33 STEEL MATERIAL