WALL LADDER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PERMA GREEN II FINISH
2-3/8 INCH
HOT ROLLED PICKLED OILED PROCESS
113 LB PER 100 PIECES WEIGHT
3 VERTICAL MOUNTING HOLE(S)
UNISTRUT. BRAND
Atkore International
Done
Datasheet
Description
WALL LADDER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PERMA GREEN II FINISH
2-3/8 INCH
HOT ROLLED PICKLED OILED PROCESS
113 LB PER 100 PIECES WEIGHT
3 VERTICAL MOUNTING HOLE(S)
UNISTRUT. BRAND
WALL LADDER TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PERMA GREEN II FINISH
2-3/8 INCH
HOT ROLLED PICKLED OILED PROCESS
113 LB PER 100 PIECES WEIGHT
3 VERTICAL MOUNTING HOLE(S)
UNISTRUT. BRAND