CORNER TYPE
ASTM A575/A576/A570/A635/
A36 GRADE 33 STEEL MATERIAL
8 5/8 INCH L X 1 7/8 INCH W X 3 3/4 INCH H SIZE
HOT DIPPED GALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
242 LB PER 100 PIECES WEIGHT
2 HOLE(S)
(2) 9/16 INCH DIA HOLE, (2) 2 1/2 INCH L X 9/16 INCH W SLOT HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
CORNER TYPE
ASTM A575/A576/A570/A635/
A36 GRADE 33 STEEL MATERIAL
8 5/8 INCH L X 1 7/8 INCH W X 3 3/4 INCH H SIZE
HOT DIPPED GALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
242 LB PER 100 PIECES WEIGHT
2 HOLE(S)
(2) 9/16 INCH DIA HOLE, (2) 2 1/2 INCH L X 9/16 INCH W SLOT HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
CORNER TYPE
ASTM A575/A576/A570/A635/
A36 GRADE 33 STEEL MATERIAL
8 5/8 INCH L X 1 7/8 INCH W X 3 3/4 INCH H SIZE
HOT DIPPED GALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
242 LB PER 100 PIECES WEIGHT
2 HOLE(S)
(2) 9/16 INCH DIA HOLE, (2) 2 1/2 INCH L X 9/16 INCH W SLOT HOLE/SLOT SIZE
2 SIDE(S)
UNISTRUT[T] BRAND
CORNER TYPE
ASTM A575/A576/A570/A635/A36 GRADE 33 STEEL MATERIAL
8 5/8 INCH L X 1 7/8 INCH W X 3 3/4 INCH H SIZE
HOT DIPPED GALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
242 LB PER 100 PIECES WEIGHT
2 HOLE(S)
(2) 9/16 INCH DIA HOLE, (2) 2 1/2 INCH L X 9/16 INCH W SLOT HOLE/SLOT SIZE