DOUBLE SLOTTED CORNER ANGLE TYPE
ASTM A36/A575/A576/A635/A
570 33 STEEL MATERIAL
1-7/8 INCH L X 6-5/8 INCH W X 3-3/4 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
190 LB PER 100 PIECES WEIGHT
4 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
1-7/8 INCH HOLE SPACING ON CENTER
13/16 INCH HOLE SPACING FROM END
HOLE SIZE (2) 9/16 INCH HOLE, (2) 1 1/2 INCH L SLOT
Atkore International
Done
Datasheet
Description
DOUBLE SLOTTED CORNER ANGLE TYPE
ASTM A36/A575/A576/A635/A
570 33 STEEL MATERIAL
1-7/8 INCH L X 6-5/8 INCH W X 3-3/4 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
190 LB PER 100 PIECES WEIGHT
4 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
1-7/8 INCH HOLE SPACING ON CENTER
13/16 INCH HOLE SPACING FROM END
HOLE SIZE (2) 9/16 INCH HOLE, (2) 1 1/2 INCH L SLOT
DOUBLE SLOTTED CORNER ANGLE TYPE
ASTM A36/A575/A576/A635/A
570 33 STEEL MATERIAL
1-7/8 INCH L X 6-5/8 INCH W X 3-3/4 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
190 LB PER 100 PIECES WEIGHT
4 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
1-7/8 INCH HOLE SPACING ON CENTER
13/16 INCH HOLE SPACING FROM END
HOLE SIZE (2) 9/16 INCH HOLE, (2) 1 1/2 INCH L SLOT
DOUBLE SLOTTED CORNER ANGLE TYPE
ASTM A36/A575/A576/A635/A570 33 STEEL MATERIAL
1-7/8 INCH L X 6-5/8 INCH W X 3-3/4 INCH H SIZE
ELECTROGALVANIZED FINISH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
190 LB PER 100 PIECES WEIGHT
4 HOLE(S)
2 SIDE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 TYPE III SC1
1-7/8 INCH HOLE SPACING ON CENTER
13/16 INCH HOLE SPACING FROM END
HOLE SIZE (2) 9/16 INCH HOLE, (2) 1 1/2 INCH L SLOT