Atkore International Pipe Clamp P1114 EG

Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB 600 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 19 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 14 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 1-1/4 INCH NOMINAL PIPE SIZE - DECIMAL 1.25 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 1-1/4 NUMBER OF BOLTS 1
Datasheet
Description
TWO PIECE TYPE ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB 600 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 19 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 14 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 1-1/4 INCH NOMINAL PIPE SIZE - DECIMAL 1.25 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 1-1/4 NUMBER OF BOLTS 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - P1114 EG - Atkore International
Harvey, IL, USA
Pipe Clamp
P1114 EG
Pipe Clamp P1114 EG
TWO PIECE TYPE ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB 600 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 19 LB PER 100 PIECES STRAP SIZE 1-1/4 INCH WIDTH X 14 GAUGE THICKNESS PROCESS HOT ROLLED PUNCH PRESSED FOR RIGID STEEL CONDUIT ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB NOMINAL PIPE SIZE 1-1/4 INCH NOMINAL PIPE SIZE - DECIMAL 1.25 NOMINAL PIPE SIZE - DECIMAL - UOM IN NOMINAL PIPE SIZE - FRACTIONAL 1-1/4 NUMBER OF BOLTS 1
  • TWO PIECE TYPE
  • ELECTROGALVANIZED FINISH
  • 600 LOAD RATING IN LB
  • 600 LB LOAD RATING
  • CHANNEL MOUNTING TYPE
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL
  • UNISTRUT. BRAND
  • WEIGHT 19 LB PER 100 PIECES
  • STRAP SIZE 1-1/4 INCH WIDTH X 14 GAUGE THICKNESS
  • PROCESS HOT ROLLED PUNCH PRESSED
  • FOR RIGID STEEL CONDUIT
  • ITEMS/FEATURES NUT, SLOTTED HEX HEAD SCREW
  • SAFETY FACTOR 5
  • LOAD RATING IN LB - UOM LB
  • NOMINAL PIPE SIZE 1-1/4 INCH
  • NOMINAL PIPE SIZE - DECIMAL 1.25
  • NOMINAL PIPE SIZE - DECIMAL - UOM IN
  • NOMINAL PIPE SIZE - FRACTIONAL 1-1/4
  • NUMBER OF BOLTS 1
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1114 EG
Product Name Pipe Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Pipe Hanger - 450F0125PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
View Details
Channel Conduit/Cable Clamp - P1115AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
PVC Coated 'U' Bolt Pipe Strap - AUS-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details