BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
284 LB PER 100 FT WEIGHT
2 CHANNEL(S)
3.15 INCH DEFLECTION
0.834 SQ INCH CROSS SECTION AREA
380 LB BEAM LOAD RATING
UNISTRUT. BRAND
P1101 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
284 LB PER 100 FT WEIGHT
2 CHANNEL(S)
3.15 INCH DEFLECTION
0.834 SQ INCH CROSS SECTION AREA
380 LB BEAM LOAD RATING
UNISTRUT. BRAND
P1101 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
284 LB PER 100 FT WEIGHT
2 CHANNEL(S)
3.15 INCH DEFLECTION
0.834 SQ INCH CROSS SECTION AREA
380 LB BEAM LOAD RATING
UNISTRUT. BRAND
P1101 MODEL