BACK TO BACK COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
2.84 LB/FT WEIGHT
2 CHANNEL(S)
0.78 INCH DEFLECTION
760 LB BEAM LOAD RATING
2850 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P1101 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
2.84 LB/FT WEIGHT
2 CHANNEL(S)
0.78 INCH DEFLECTION
760 LB BEAM LOAD RATING
2850 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P1101 MODEL
BACK TO BACK COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
10 FT
1 5/8 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.075 INCH THICKNESS
COLD FORMED PROCESS
2.84 LB/FT WEIGHT
2 CHANNEL(S)
0.78 INCH DEFLECTION
760 LB BEAM LOAD RATING
2850 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P1101 MODEL