BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
284 LB PER 100 FT WEIGHT
2 CHANNEL(S)
0.79 INCH DEFLECTION
0.834 SQ INCH CROSS SECTION AREA
760 LB BEAM LOAD RATING
2850 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 9110 LB FOR END FIXITY FACTOR 0.65, 6010 LB FOR END FIXITY FACTOR 0.8, 3850 LB FOR END FIXITY FACTOR 1
P1101 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
284 LB PER 100 FT WEIGHT
2 CHANNEL(S)
0.79 INCH DEFLECTION
0.834 SQ INCH CROSS SECTION AREA
760 LB BEAM LOAD RATING
2850 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 9110 LB FOR END FIXITY FACTOR 0.65, 6010 LB FOR END FIXITY FACTOR 0.8, 3850 LB FOR END FIXITY FACTOR 1
P1101 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
284 LB PER 100 FT WEIGHT
2 CHANNEL(S)
0.79 INCH DEFLECTION
0.834 SQ INCH CROSS SECTION AREA
760 LB BEAM LOAD RATING
2850 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 9110 LB FOR END FIXITY FACTOR 0.65, 6010 LB FOR END FIXITY FACTOR 0.8, 3850 LB FOR END FIXITY FACTOR 1
P1101 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
284 LB PER 100 FT WEIGHT
2 CHANNEL(S)
0.79 INCH DEFLECTION
0.834 SQ INCH CROSS SECTION AREA
760 LB BEAM LOAD RATING
2850 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 9110 LB FOR END FIXITY FACTOR 0.65, 6010 LB FOR END FIXITY FACTOR 0.8, 3850 LB FOR END FIXITY FACTOR 1