SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1-5/8 INCH
SLOTTED CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
136 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
1.42 INCH DEFLECTION
0.417 SQ INCH CROSS SECTION AREA
280 LB BEAM LOAD RATING
910 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 1530 LB FOR END FIXITY FACTOR 0.65, 1330 LB FOR END FIXITY FACTOR 0.8
P1100 T MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1-5/8 INCH
SLOTTED CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
136 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
1.42 INCH DEFLECTION
0.417 SQ INCH CROSS SECTION AREA
280 LB BEAM LOAD RATING
910 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 1530 LB FOR END FIXITY FACTOR 0.65, 1330 LB FOR END FIXITY FACTOR 0.8
P1100 T MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1-5/8 INCH
SLOTTED CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
136 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
1.42 INCH DEFLECTION
0.417 SQ INCH CROSS SECTION AREA
280 LB BEAM LOAD RATING
910 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 1530 LB FOR END FIXITY FACTOR 0.65, 1330 LB FOR END FIXITY FACTOR 0.8
P1100 T MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1-5/8 INCH
SLOTTED CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
136 LB PER 100 FT WEIGHT
2 INCH CENTER SPACING
1 CHANNEL(S)
1-1/8 INCH L X 9/16 INCH W HOLE/SLOT SIZE
1.42 INCH DEFLECTION
0.417 SQ INCH CROSS SECTION AREA
280 LB BEAM LOAD RATING
910 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 1530 LB FOR END FIXITY FACTOR 0.65, 1330 LB FOR END FIXITY FACTOR 0.8