SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1-5/8 INCH
HOLE CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
136 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
1.42 INCH DEFLECTION
0.417 SQ INCH CROSS SECTION AREA
280 LB BEAM LOAD RATING
910 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 1530 LB FOR END FIXITY FACTOR 0.65, 1330 LB FOR END FIXITY FACTOR 0.8
P1100 HS MODEL
Atkore International
Done
Datasheet
Description
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1-5/8 INCH
HOLE CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
136 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
1.42 INCH DEFLECTION
0.417 SQ INCH CROSS SECTION AREA
280 LB BEAM LOAD RATING
910 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 1530 LB FOR END FIXITY FACTOR 0.65, 1330 LB FOR END FIXITY FACTOR 0.8
P1100 HS MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1-5/8 INCH
HOLE CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
136 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
1.42 INCH DEFLECTION
0.417 SQ INCH CROSS SECTION AREA
280 LB BEAM LOAD RATING
910 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 1530 LB FOR END FIXITY FACTOR 0.65, 1330 LB FOR END FIXITY FACTOR 0.8
P1100 HS MODEL
SINGLE TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
1-5/8 INCH
HOLE CONFIGURATION
14 GAUGE THICKNESS
COLD FORMED PROCESS
136 LB PER 100 FT WEIGHT
1-7/8 INCH CENTER SPACING
1 CHANNEL(S)
9/16 INCH DIA HOLE/SLOT SIZE
1.42 INCH DEFLECTION
0.417 SQ INCH CROSS SECTION AREA
280 LB BEAM LOAD RATING
910 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 1530 LB FOR END FIXITY FACTOR 0.65, 1330 LB FOR END FIXITY FACTOR 0.8