P1075 GR -- CHANNEL/STRUT BRACKET
Atkore International
Channel/Strut Bracket
P1075 GR
Description
STEEL MATERIAL
PERMA GREEN II FINISH
4-3/4 INCH
5-7/8 INCH
1/4 INCH THICKNESS
229 LB PER 100 PIECES WEIGHT
3200 LB-INCH 16 GAUGE CHANNEL, 4400 LB-INCH FOR 14 GAUGE CHANNEL, 5100 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
2 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
Description
STEEL MATERIAL
PERMA GREEN II FINISH
4-3/4 INCH
5-7/8 INCH
1/4 INCH THICKNESS
229 LB PER 100 PIECES WEIGHT
3200 LB-INCH 16 GAUGE CHANNEL, 4400 LB-INCH FOR 14 GAUGE CHANNEL, 5100 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
2 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
Datasheet
Suppliers
STEEL MATERIAL
PERMA GREEN II FINISH
4-3/4 INCH
5-7/8 INCH
1/4 INCH THICKNESS
229 LB PER 100 PIECES WEIGHT
3200 LB-INCH 16 GAUGE CHANNEL, 4400 LB-INCH FOR 14 GAUGE CHANNEL, 5100 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
16/14/12 GAUGE CHANNEL THICKNESS
2 VERTICAL MOUNTING HOLE(S)
2 HORIZONTAL MOUNTING HOLE(S)
UNISTRUT[R] BRAND
- STEEL MATERIAL
- PERMA GREEN II FINISH
- 4-3/4 INCH
- 5-7/8 INCH
- 1/4 INCH THICKNESS
- 229 LB PER 100 PIECES WEIGHT
- 3200 LB-INCH 16 GAUGE CHANNEL, 4400 LB-INCH FOR 14 GAUGE CHANNEL, 5100 LB-INCH FOR 12 GAUGE CHANNEL LOAD RATING
- 16/14/12 GAUGE CHANNEL THICKNESS
- 2 VERTICAL MOUNTING HOLE(S)
- 2 HORIZONTAL MOUNTING HOLE(S)
- UNISTRUT[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Modular Framing Systems |
|
Product Number
|
P1075 GR |
|
Product Name
|
Channel/Strut Bracket |
Unlock Full Specs
to access all available technical data