Atkore InternationalChannel/Strut Flat PlateP1066 GR
Description
SPLICE TYPE
ASTM A570 33 STEEL MATERIAL
PERMA GREEN FINISH
5-3/8 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
56 LB PER 100 PIECES WEIGHT
3 HOLE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
P1066 MODEL
Atkore International
Done
Datasheet
Description
SPLICE TYPE
ASTM A570 33 STEEL MATERIAL
PERMA GREEN FINISH
5-3/8 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
56 LB PER 100 PIECES WEIGHT
3 HOLE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
P1066 MODEL
SPLICE TYPE
ASTM A570 33 STEEL MATERIAL
PERMA GREEN FINISH
5-3/8 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
56 LB PER 100 PIECES WEIGHT
3 HOLE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
P1066 MODEL
SPLICE TYPE
ASTM A570 33 STEEL MATERIAL
PERMA GREEN FINISH
5-3/8 INCH
1-5/8 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
56 LB PER 100 PIECES WEIGHT
3 HOLE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END