SQUARE TYPE
ASTM A575/ASTM A576/ASTM A635/ASTM A36/ASTM A570 STEEL MATERIAL
ELECTROGALVANIZED FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
17 LB PER 100 PIECES WEIGHT
9/16 INCH DIA HOLE SIZE
1/2 INCH-13 TPI BOLT/ROD SIZE
UNISTRUT[R] BRAND
CHANNEL WIDTH 1-5/8 INCH
Atkore International
Done
Datasheet
Description
SQUARE TYPE
ASTM A575/ASTM A576/ASTM A635/ASTM A36/ASTM A570 STEEL MATERIAL
ELECTROGALVANIZED FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
17 LB PER 100 PIECES WEIGHT
9/16 INCH DIA HOLE SIZE
1/2 INCH-13 TPI BOLT/ROD SIZE
UNISTRUT[R] BRAND
CHANNEL WIDTH 1-5/8 INCH
SQUARE TYPE
ASTM A575/ASTM A576/ASTM A635/ASTM A36/ASTM A570 STEEL MATERIAL
ELECTROGALVANIZED FINISH
1-5/8 INCH
1-5/8 INCH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
17 LB PER 100 PIECES WEIGHT
9/16 INCH DIA HOLE SIZE
1/2 INCH-13 TPI BOLT/ROD SIZE
UNISTRUT[R] BRAND
CHANNEL WIDTH 1-5/8 INCH
SQUARE TYPE
ASTM A575/ASTM A576/ASTM A635/ASTM A36/ASTM A570 STEEL MATERIAL