Atkore International Channel Washer P1062 EG

Description
SQUARE TYPE ASTM A36/A575/A576/A635/A 1011 STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH 1-5/8 INCH 1/4 INCH THICKNESS HOT ROLLED/PICKLED AND OILED PROCESS 18 POUND PER 100 WEIGHT 9/16 INCH DIAMETER HOLE SIZE 5/16 INCH BOLT/ROD SIZE END TO HOLE CENTER SIZE 13/16 INCH P1062 MODEL
Datasheet
Description
SQUARE TYPE ASTM A36/A575/A576/A635/A 1011 STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH 1-5/8 INCH 1/4 INCH THICKNESS HOT ROLLED/PICKLED AND OILED PROCESS 18 POUND PER 100 WEIGHT 9/16 INCH DIAMETER HOLE SIZE 5/16 INCH BOLT/ROD SIZE END TO HOLE CENTER SIZE 13/16 INCH P1062 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Washer - P1062 EG - Atkore International
Harvey, IL, USA
Channel Washer
P1062 EG
Channel Washer P1062 EG
SQUARE TYPE ASTM A36/A575/A576/A635/A 1011 STEEL MATERIAL ELECTROGALVANIZED FINISH 1-5/8 INCH 1-5/8 INCH 1/4 INCH THICKNESS HOT ROLLED/PICKLED AND OILED PROCESS 18 POUND PER 100 WEIGHT 9/16 INCH DIAMETER HOLE SIZE 5/16 INCH BOLT/ROD SIZE END TO HOLE CENTER SIZE 13/16 INCH P1062 MODEL
  • SQUARE TYPE
  • ASTM A36/A575/A576/A635/A1011 STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1-5/8 INCH
  • 1-5/8 INCH
  • 1/4 INCH THICKNESS
  • HOT ROLLED/PICKLED AND OILED PROCESS
  • 18 POUND PER 100 WEIGHT
  • 9/16 INCH DIAMETER HOLE SIZE
  • 5/16 INCH BOLT/ROD SIZE
  • END TO HOLE CENTER SIZE 13/16 INCH
  • P1062 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Modular Framing Systems
Product Number P1062 EG
Product Name Channel Washer
Unlock Full Specs
to access all available technical data

Similar Products