Atkore InternationalChannel/Strut U FittingP1050 HG
Description
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
10 3/8 INCH L X 1 5/8 INCH W SIZE
HOT DIPPED GALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
130 LB PER 100 PIECES WEIGHT
1 HOLE, 2 SLOTS HOLE(S)
9/16 INCH DIA (HOLE), 1 1/2 INCH L X 9/16 INCH W (SLOT) HOLE SIZE
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
10 3/8 INCH L X 1 5/8 INCH W SIZE
HOT DIPPED GALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
130 LB PER 100 PIECES WEIGHT
1 HOLE, 2 SLOTS HOLE(S)
9/16 INCH DIA (HOLE), 1 1/2 INCH L X 9/16 INCH W (SLOT) HOLE SIZE
UNISTRUT[T] BRAND
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
10 3/8 INCH L X 1 5/8 INCH W SIZE
HOT DIPPED GALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
130 LB PER 100 PIECES WEIGHT
1 HOLE, 2 SLOTS HOLE(S)
9/16 INCH DIA (HOLE), 1 1/2 INCH L X 9/16 INCH W (SLOT) HOLE SIZE
UNISTRUT[T] BRAND
ASTM A36/A570/A575/A576/A635 GRADE 33 STEEL MATERIAL
10 3/8 INCH L X 1 5/8 INCH W SIZE
HOT DIPPED GALVANIZED FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
130 LB PER 100 PIECES WEIGHT
1 HOLE, 2 SLOTS HOLE(S)
9/16 INCH DIA (HOLE), 1 1/2 INCH L X 9/16 INCH W (SLOT) HOLE SIZE