Atkore InternationalChannel/Strut U FittingP1046A GR
Description
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
4 1/32 INCH L X 1 5/8 INCH W SIZE
PERMA-GREEN[R] III FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
76 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
UNISTRUT[T] BRAND
Atkore International
Done
Datasheet
Description
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
4 1/32 INCH L X 1 5/8 INCH W SIZE
PERMA-GREEN[R] III FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
76 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
UNISTRUT[T] BRAND
ASTM A36/A570/A575/A576/A
635 GRADE 33 STEEL MATERIAL
4 1/32 INCH L X 1 5/8 INCH W SIZE
PERMA-GREEN[R] III FINISH
1 5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
76 LB PER 100 PIECES WEIGHT
4 HOLE(S)
9/16 INCH DIA HOLE SIZE
UNISTRUT[T] BRAND
ASTM A36/A570/A575/A576/A635 GRADE 33 STEEL MATERIAL