Atkore InternationalChannel/Strut Z FittingP1045 HG
Description
Z SUPPORT TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
1-5/8 INCH W SIZE
HOT DIP GALVANIZED FINISH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
55 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
1-5/8 INCH OFFSET
UNISTRUT[R] BRAND
Atkore International
Done
Datasheet
Description
Z SUPPORT TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
1-5/8 INCH W SIZE
HOT DIP GALVANIZED FINISH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
55 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
1-5/8 INCH OFFSET
UNISTRUT[R] BRAND
Z SUPPORT TYPE
ASTM A575/A576/A635/A36/A
570 GRADE 33 STEEL MATERIAL
1-5/8 INCH W SIZE
HOT DIP GALVANIZED FINISH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
55 LB PER 100 PIECES WEIGHT
3 HOLE(S)
9/16 INCH DIA HOLE SIZE
1-5/8 INCH CHANNEL DEPTH
1-5/8 INCH OFFSET
UNISTRUT[R] BRAND
Z SUPPORT TYPE
ASTM A575/A576/A635/A36/A570 GRADE 33 STEEL MATERIAL