Atkore International Channel/Strut U Fitting P1044 GR

Description
ASTM A36/A570/A575/A576/A 635 GRADE 33 STEEL MATERIAL 3 25/32 INCH L X 1 5/8 INCH W X 1 7/8 INCH H SIZE PERMA-GREEN[R] III FINISH P1001/P1101/P2001/P4 004 SERIES CHANNEL USED ON 1 5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS HOT ROLLED PICKLED OILED PROCESS 70 LB PER 100 PIECES WEIGHT 4 HOLE(S) 9/16 INCH DIA HOLE SIZE 3 1/4 INCH CHANNEL DEPTH 16/14/12 GAUGE CHANNEL THICKNESS UNISTRUT[T] BRAND
Datasheet
Description
ASTM A36/A570/A575/A576/A 635 GRADE 33 STEEL MATERIAL 3 25/32 INCH L X 1 5/8 INCH W X 1 7/8 INCH H SIZE PERMA-GREEN[R] III FINISH P1001/P1101/P2001/P4 004 SERIES CHANNEL USED ON 1 5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS HOT ROLLED PICKLED OILED PROCESS 70 LB PER 100 PIECES WEIGHT 4 HOLE(S) 9/16 INCH DIA HOLE SIZE 3 1/4 INCH CHANNEL DEPTH 16/14/12 GAUGE CHANNEL THICKNESS UNISTRUT[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel/Strut U Fitting - P1044 GR - Atkore International
Harvey, IL, USA
Channel/Strut U Fitting
P1044 GR
Channel/Strut U Fitting P1044 GR
ASTM A36/A570/A575/A576/A 635 GRADE 33 STEEL MATERIAL 3 25/32 INCH L X 1 5/8 INCH W X 1 7/8 INCH H SIZE PERMA-GREEN[R] III FINISH P1001/P1101/P2001/P4 004 SERIES CHANNEL USED ON 1 5/8 INCH CHANNEL WIDTH 1/4 INCH THICKNESS HOT ROLLED PICKLED OILED PROCESS 70 LB PER 100 PIECES WEIGHT 4 HOLE(S) 9/16 INCH DIA HOLE SIZE 3 1/4 INCH CHANNEL DEPTH 16/14/12 GAUGE CHANNEL THICKNESS UNISTRUT[T] BRAND
  • ASTM A36/A570/A575/A576/A635 GRADE 33 STEEL MATERIAL
  • 3 25/32 INCH L X 1 5/8 INCH W X 1 7/8 INCH H SIZE
  • PERMA-GREEN[R] III FINISH
  • P1001/P1101/P2001/P4004 SERIES CHANNEL USED ON
  • 1 5/8 INCH CHANNEL WIDTH
  • 1/4 INCH THICKNESS
  • HOT ROLLED PICKLED OILED PROCESS
  • 70 LB PER 100 PIECES WEIGHT
  • 4 HOLE(S)
  • 9/16 INCH DIA HOLE SIZE
  • 3 1/4 INCH CHANNEL DEPTH
  • 16/14/12 GAUGE CHANNEL THICKNESS
  • UNISTRUT[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Modular Framing Systems
Product Number P1044 GR
Product Name Channel/Strut U Fitting
Unlock Full Specs
to access all available technical data

Similar Products