Atkore InternationalChannel/Strut Flat PlateP1036 GR
Description
ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
PERMA GREEN FINISH
3-1/2 INCH
3-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
P1036 MODEL
Atkore International
Done
Datasheet
Description
ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
PERMA GREEN FINISH
3-1/2 INCH
3-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
P1036 MODEL
ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
PERMA GREEN FINISH
3-1/2 INCH
3-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END
HOLE SIZE 9/16 INCH DIA
P1036 MODEL
ANGLE TYPE
ASTM A570 33 STEEL MATERIAL
PERMA GREEN FINISH
3-1/2 INCH
3-1/2 INCH
1-5/8 INCH CHANNEL WIDTH
1/4 INCH THICKNESS
HOT ROLLED PICKLED OILED PROCESS
58 LB PER 100 PIECES WEIGHT
3 HOLE(S)
UNISTRUT[R] BRAND
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
1-7/8 INCH HOLE SPACING ON CENTER, 13/16 INCH HOLE SPACING FROM END