P1009 EG -- CHANNEL NUT - NON METRIC
Atkore International
Channel Nut - Non Metric
P1009 EG
Description
WITH SPRING TYPE
CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
7/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
14 TPI
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
USED ON P1000, P1100, P2000, P3000 CHANNEL
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
WEIGHT 9 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
WITH SPRING TYPE
CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
7/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
14 TPI
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
USED ON P1000, P1100, P2000, P3000 CHANNEL
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
WEIGHT 9 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
WITH SPRING TYPE
CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
7/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
14 TPI
7/16 NOMINAL DIAMETER - FRACTIONAL
.4375 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
USED ON P1000, P1100, P2000, P3000 CHANNEL
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
WEIGHT 9 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
- WITH SPRING TYPE
- CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
- 7/16 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 14 TPI
- 7/16 NOMINAL DIAMETER - FRACTIONAL
- .4375 NOMINAL DIAMETER - DECIMAL
- UNISTRUT. BRAND
- USED ON P1000, P1100, P2000, P3000 CHANNEL
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- WEIGHT 9 LB
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Modular Framing Systems |
|
Product Number
|
P1009 EG |
|
Product Name
|
Channel Nut - Non Metric |
Unlock Full Specs
to access all available technical data