P1006-0832EG -- CHANNEL NUT - NON METRIC
Atkore International
Channel Nut - Non Metric
P1006-0832EG
Description
WITH SPRING TYPE
CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
#8 NOMINAL DIAMETER
UNC-2A THREAD SERIES
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
USED ON P1000, P1100, P2000, P3000 CHANNEL
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
WEIGHT 7 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
WITH SPRING TYPE
CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
#8 NOMINAL DIAMETER
UNC-2A THREAD SERIES
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
USED ON P1000, P1100, P2000, P3000 CHANNEL
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
WEIGHT 7 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
WITH SPRING TYPE
CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
#8 NOMINAL DIAMETER
UNC-2A THREAD SERIES
32 TPI
#8 NOMINAL DIAMETER - FRACTIONAL
.164 NOMINAL DIAMETER - DECIMAL
UNISTRUT. BRAND
USED ON P1000, P1100, P2000, P3000 CHANNEL
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
WEIGHT 7 LB
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
- WITH SPRING TYPE
- CASE HARDENED ASTM A576, ASTM A570 1015, 45 MILD STEEL MATERIAL
- #8 NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 32 TPI
- #8 NOMINAL DIAMETER - FRACTIONAL
- .164 NOMINAL DIAMETER - DECIMAL
- UNISTRUT. BRAND
- USED ON P1000, P1100, P2000, P3000 CHANNEL
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- WEIGHT 7 LB
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Modular Framing Systems |
|
Product Number
|
P1006-0832EG |
|
Product Name
|
Channel Nut - Non Metric |
Unlock Full Specs
to access all available technical data