COMBINATION WITH WELDED PLATE TYPE
LOW CARBON STRIP STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
20 FT
1 27/32 INCH
4 7/8 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
6.7 LB/FT WEIGHT
2 CHANNEL(S)
2.09 INCH DEFLECTION
1400 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P1004A MODEL
Atkore International
Done
Datasheet
Description
COMBINATION WITH WELDED PLATE TYPE
LOW CARBON STRIP STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
20 FT
1 27/32 INCH
4 7/8 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
6.7 LB/FT WEIGHT
2 CHANNEL(S)
2.09 INCH DEFLECTION
1400 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P1004A MODEL
COMBINATION WITH WELDED PLATE TYPE
LOW CARBON STRIP STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
20 FT
1 27/32 INCH
4 7/8 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
6.7 LB/FT WEIGHT
2 CHANNEL(S)
2.09 INCH DEFLECTION
1400 LB BEAM LOAD RATING
UNISTRUT[T] BRAND
P1004A MODEL