SINGLE WITH WELDED PLATE TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
20 FT
4 INCH
1 47/64 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
3.32 LB/FT WEIGHT
1 CHANNEL(S)
UNISTRUT[T] BRAND
P1003 MODEL
Atkore International
Done
Datasheet
Description
SINGLE WITH WELDED PLATE TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
20 FT
4 INCH
1 47/64 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
3.32 LB/FT WEIGHT
1 CHANNEL(S)
UNISTRUT[T] BRAND
P1003 MODEL
SINGLE WITH WELDED PLATE TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
20 FT
4 INCH
1 47/64 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
3.32 LB/FT WEIGHT
1 CHANNEL(S)
UNISTRUT[T] BRAND
P1003 MODEL