BACK TO BACK COMBINATION TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
3 1/4 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
7.6 LB/FT WEIGHT
4 CHANNEL(S)
0.79 INCH DEFLECTION
1920 LB BEAM LOAD RATING
8820 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P1001C41 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
3 1/4 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
7.6 LB/FT WEIGHT
4 CHANNEL(S)
0.79 INCH DEFLECTION
1920 LB BEAM LOAD RATING
8820 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P1001C41 MODEL
BACK TO BACK COMBINATION TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
3 1/4 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
7.6 LB/FT WEIGHT
4 CHANNEL(S)
0.79 INCH DEFLECTION
1920 LB BEAM LOAD RATING
8820 LB COLUMN LOAD RATING
UNISTRUT[T] BRAND
P1001C41 MODEL