COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
20 FT
3 1/4 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
5.7 LB/FT WEIGHT
3 CHANNEL(S)
UNISTRUT[T] BRAND
P1001C3 MODEL
Atkore International
Done
Datasheet
Description
COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
20 FT
3 1/4 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
5.7 LB/FT WEIGHT
3 CHANNEL(S)
UNISTRUT[T] BRAND
P1001C3 MODEL
COMBINATION TYPE
ASTM A570 GRADE 33 STEEL MATERIAL
PLAIN FINISH
20 FT
3 1/4 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
5.7 LB/FT WEIGHT
3 CHANNEL(S)
UNISTRUT[T] BRAND
P1001C3 MODEL