COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
380 LB PER 100 FT WEIGHT
2 CHANNEL(S)
3.15 INCH DEFLECTION
1.112 SQ INCH CROSS SECTION AREA
480 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P1001 C MODEL
Atkore International
Done
Datasheet
Description
COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
380 LB PER 100 FT WEIGHT
2 CHANNEL(S)
3.15 INCH DEFLECTION
1.112 SQ INCH CROSS SECTION AREA
480 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P1001 C MODEL
COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
380 LB PER 100 FT WEIGHT
2 CHANNEL(S)
3.15 INCH DEFLECTION
1.112 SQ INCH CROSS SECTION AREA
480 LB BEAM LOAD RATING
UNISTRUT[R] BRAND
P1001 C MODEL