COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
20 FT
1 5/8 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
3.8 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
P1001C MODEL
Atkore International
Done
Datasheet
Description
COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
20 FT
1 5/8 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
3.8 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
P1001C MODEL
COMBINATION TYPE
LOW CARBON STRIP STEEL MATERIAL
PERMA-GREEN[R] III FINISH
20 FT
1 5/8 INCH
3 1/4 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
3.8 LB/FT WEIGHT
2 CHANNEL(S)
UNISTRUT[T] BRAND
P1001C MODEL