COMBINATION TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1 5/8 INCH
4 7/8 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
5.7 LB/FT WEIGHT
3 CHANNEL(S)
UNISTRUT[T] BRAND
P10013 MODEL
Atkore International
Done
Datasheet
Description
COMBINATION TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1 5/8 INCH
4 7/8 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
5.7 LB/FT WEIGHT
3 CHANNEL(S)
UNISTRUT[T] BRAND
P10013 MODEL
COMBINATION TYPE
ASTM A653 GRADE 33 STEEL MATERIAL
PRE GALVANIZED FINISH
20 FT
1 5/8 INCH
4 7/8 INCH
SOLID CONFIGURATION
0.105 INCH THICKNESS
COLD FORMED PROCESS
5.7 LB/FT WEIGHT
3 CHANNEL(S)
UNISTRUT[T] BRAND
P10013 MODEL