BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
380 LB PER 100 FT WEIGHT
2 CHANNEL(S)
3.15 INCH DEFLECTION
1.112 SQ INCH CROSS SECTION AREA
480 LB BEAM LOAD RATING
UNISTRUT. BRAND
P1001 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
380 LB PER 100 FT WEIGHT
2 CHANNEL(S)
3.15 INCH DEFLECTION
1.112 SQ INCH CROSS SECTION AREA
480 LB BEAM LOAD RATING
UNISTRUT. BRAND
P1001 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PERMA-GREEN. II FINISH
20 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
380 LB PER 100 FT WEIGHT
2 CHANNEL(S)
3.15 INCH DEFLECTION
1.112 SQ INCH CROSS SECTION AREA
480 LB BEAM LOAD RATING
UNISTRUT. BRAND
P1001 MODEL