BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
380 LB PER 100 FT WEIGHT
2 CHANNEL(S)
0.79 INCH DEFLECTION
1.112 SQ INCH CROSS SECTION AREA
960 LB BEAM LOAD RATING
3610 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 11750 LB FOR END FIXITY FACTOR 0.65, 7750 LB FOR END FIXITY FACTOR 0.8, 4960 LB FOR END FIXITY FACTOR 1
P1001 MODEL
Atkore International
Done
Datasheet
Description
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
380 LB PER 100 FT WEIGHT
2 CHANNEL(S)
0.79 INCH DEFLECTION
1.112 SQ INCH CROSS SECTION AREA
960 LB BEAM LOAD RATING
3610 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 11750 LB FOR END FIXITY FACTOR 0.65, 7750 LB FOR END FIXITY FACTOR 0.8, 4960 LB FOR END FIXITY FACTOR 1
P1001 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
380 LB PER 100 FT WEIGHT
2 CHANNEL(S)
0.79 INCH DEFLECTION
1.112 SQ INCH CROSS SECTION AREA
960 LB BEAM LOAD RATING
3610 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 11750 LB FOR END FIXITY FACTOR 0.65, 7750 LB FOR END FIXITY FACTOR 0.8, 4960 LB FOR END FIXITY FACTOR 1
P1001 MODEL
BACK TO BACK COMBINATION TYPE
LOW CARBON STEEL MATERIAL
PRE GALVANIZED FINISH
10 FT
1-5/8 INCH
3-1/4 INCH
SOLID CONFIGURATION
12 GAUGE THICKNESS
COLD FORMED PROCESS
380 LB PER 100 FT WEIGHT
2 CHANNEL(S)
0.79 INCH DEFLECTION
1.112 SQ INCH CROSS SECTION AREA
960 LB BEAM LOAD RATING
3610 LB COLUMN LOAD RATING
UNISTRUT[R] BRAND
MAXIMUM COLUMN LOAD RATING 11750 LB FOR END FIXITY FACTOR 0.65, 7750 LB FOR END FIXITY FACTOR 0.8, 4960 LB FOR END FIXITY FACTOR 1